DIODES Incorporated Single Zener Diodes 1SMB5927B-13

Description
Zener Diode 12V 550mW ±5% Surface Mount SMB
Request a Quote Datasheet
Description
Zener Diode 12V 550mW ±5% Surface Mount SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1SMB5927B-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5927B-13DIDKR-ND
Single Zener Diodes 1SMB5927B-13DIDKR-ND
Zener Diode 12V 550mW ±5% Surface Mount SMB

Zener Diode 12V 550mW ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5927B-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5927B-13DICT-ND
Single Zener Diodes 1SMB5927B-13DICT-ND
Zener Diode 12V 550mW ±5% Surface Mount SMB

Zener Diode 12V 550mW ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5927B-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5927B-13DITR-ND
Single Zener Diodes 1SMB5927B-13DITR-ND
Zener Diode 12V 550mW ±5% Surface Mount SMB

Zener Diode 12V 550mW ±5% Surface Mount SMB

Buy Now Datasheet
Singapore, Singapore
12V 550MW Zener Diode
287-1SMB5927B-13
12V 550MW Zener Diode 287-1SMB5927B-13
DIODE ZENER 12V 550MW SMB Product overview: 1SMB5927B-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 550MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 550MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5927B-13 can be used for catalog matching and distributor lookup.

DIODE ZENER 12V 550MW SMB Product overview: 1SMB5927B-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 550MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 550MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5927B-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - 1SMB5927B-13 - 058030-1SMB5927B-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMB5927B-13
058030-1SMB5927B-13
Diodes - Zener - Single - 1SMB5927B-13 058030-1SMB5927B-13
Manufacturer: Diodes Incorporated Win Source Part Number: 058030-1SMB5927B-13 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 9.1V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 6.5 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMB Maximum Power Dissipation: 550mW Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 058030-1SMB5927B-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 9.1V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 6.5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMB
Maximum Power Dissipation: 550mW
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - 1SMB5927B-13 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMB5927B-13
Single Zener Diodes 1SMB5927B-13
DIODE ZENER 12V 550MW SMB

DIODE ZENER 12V 550MW SMB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMB5927B-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMB5927B-13
Discrete Semiconductor Products - Diodes - Zener 1SMB5927B-13
DIODE ZENER 12V 550MW SMB

DIODE ZENER 12V 550MW SMB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1SMB5927B-13DIDKR-ND 287-1SMB5927B-13 058030-1SMB5927B-13 1SMB5927B-13 1SMB5927B-13
Product Name Single Zener Diodes 12V 550MW Zener Diode Diodes - Zener - Single - 1SMB5927B-13 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) SMB; SMB DO-214AA, SMB; SMB SMB; SMB
RoHS Compliant RoHS
VZ 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data