The Diode, Zener, 10V, 3W, SMB is a surface mount power Zener diode designed for voltage regulation applications. It features a nominal Zener voltage of 10V and a maximum power dissipation of 3W, making it suitable for various electronic circuits. The device has a standard voltage tolerance of ±5% and is rated for a maximum operating temperature of 150°C. It is compliant with RoHS standards and has a lead-free finish, ensuring it meets environmental regulations. The diode is packaged in an SMB case, which is ideal for automated assembly processes. Additionally, it has an ESD rating of Class 3, indicating robust protection against electrostatic discharge. This component is a reliable choice for engineers looking for a Zener diode with specific voltage and power requirements.
Independent Type 10V SMB Zener Diodes ROHS
DIODE, ZENER, 10V, 3W, SMB; Zener Voltage Nom:10V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1SMB5925B | 47T5746 |
| Product Name | Diodes | Diode, Zener, 10V, 3W, Smb; Zener Voltage Nom Diodes Inc. |
| RoHS Compliant | RoHS | RoHS |