DIODES Incorporated Diode, Zener, 9.1V, 3W, Smb; Zener Voltage Nom Diodes Inc. 1SMB5924B

Description
DIODE, ZENER, 9.1V, 3W, SMB; Zener Voltage Nom:9.1V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DIODE, ZENER, 9.1V, 3W, SMB; Zener Voltage Nom:9.1V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Zener, 9.1V, 3W, Smb; Zener Voltage Nom Diodes Inc. - 47T5745 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 9.1V, 3W, Smb; Zener Voltage Nom Diodes Inc.
47T5745
Diode, Zener, 9.1V, 3W, Smb; Zener Voltage Nom Diodes Inc. 47T5745
DIODE, ZENER, 9.1V, 3W, SMB; Zener Voltage Nom:9.1V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 9.1V, 3W, SMB; Zener Voltage Nom:9.1V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 47T5745
Product Name Diode, Zener, 9.1V, 3W, Smb; Zener Voltage Nom Diodes Inc.
Package DO-214AA (SMB); SMB
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7081867P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; SOD-523
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4734A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers