DIODES Incorporated Diode, Zener, 6.8V, 3W, Smb; Zener Voltage Nom Diodes Inc. 1SMB5921B

Description
DIODE, ZENER, 6.8V, 3W, SMB; Zener Voltage Nom:6.8V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DIODE, ZENER, 6.8V, 3W, SMB; Zener Voltage Nom:6.8V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Zener, 6.8V, 3W, Smb; Zener Voltage Nom Diodes Inc. - 47T5742 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 6.8V, 3W, Smb; Zener Voltage Nom Diodes Inc.
47T5742
Diode, Zener, 6.8V, 3W, Smb; Zener Voltage Nom Diodes Inc. 47T5742
DIODE, ZENER, 6.8V, 3W, SMB; Zener Voltage Nom:6.8V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 6.8V, 3W, SMB; Zener Voltage Nom:6.8V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 47T5742
Product Name Diode, Zener, 6.8V, 3W, Smb; Zener Voltage Nom Diodes Inc.
Package DO-214AA (SMB); SMB
Unlock Full Specs
to access all available technical data