Zener Diode 4.7V 550mW ±5% Surface Mount SMB
Manufacturer: Diodes Incorporated
Win Source Part Number: 803595-1SMB5917B-13
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 550mW
Voltage - Zener (Nom) (Vz): 4.7V
Part Status: Obsolete (End Of Life)
Supplier Device Package: SMB (DO-214AA)
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: DO-214AA, SMB
Impedance (Maximum) (Zzt): 5 Ohms
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 5μA at 1.5V
DIODE ZENER 4.7V 550MW SMB Product overview: 1SMB5917B-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 550MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 550MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5917B-13 can be used for catalog matching and distributor lookup.
DIODE ZENER 4.7V 550MW SMB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1SMB5917B-13-ND | 803595-1SMB5917B-13 | 287-1SMB5917B-13 | 1SMB5917B-13 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - 1SMB5917B-13 | 4.7V 550MW Zener Diode | Single Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| VZ | 4.7 volts | 4.7 volts | ||
| ZZT | 5 ohms | 5 ohms | 5 ohms |