DIODES Incorporated 4.3V 550MW Zener Diode 1SMB5916B-13

Description
DIODE ZENER 4.3V 550MW SMB Product overview: 1SMB5916B-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 550MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 550MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5916B-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 4.3V 550MW SMB Product overview: 1SMB5916B-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 550MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 550MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5916B-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.3V 550MW Zener Diode
287-1SMB5916B-13
4.3V 550MW Zener Diode 287-1SMB5916B-13
DIODE ZENER 4.3V 550MW SMB Product overview: 1SMB5916B-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 550MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 550MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5916B-13 can be used for catalog matching and distributor lookup.

DIODE ZENER 4.3V 550MW SMB Product overview: 1SMB5916B-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 550MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 550MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5916B-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1SMB5916B-13-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5916B-13-ND
Single Zener Diodes 1SMB5916B-13-ND
Zener Diode 4.3V 550mW ±5% Surface Mount SMB

Zener Diode 4.3V 550mW ±5% Surface Mount SMB

Buy Now Datasheet
Diodes - Zener - Single - 1SMB5916B-13 - 811838-1SMB5916B-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMB5916B-13
811838-1SMB5916B-13
Diodes - Zener - Single - 1SMB5916B-13 811838-1SMB5916B-13
Manufacturer: Diodes Incorporated Win Source Part Number: 811838-1SMB5916B-13 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 550mW Voltage - Zener (Nom) (Vz): 4.3V Part Status: Obsolete (End Of Life) Supplier Device Package: SMB (DO-214AA) Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: DO-214AA, SMB Impedance (Maximum) (Zzt): 6 Ohms Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA Current - Reverse Leakage at Vr: 5μA at 1V

Manufacturer: Diodes Incorporated
Win Source Part Number: 811838-1SMB5916B-13
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 550mW
Voltage - Zener (Nom) (Vz): 4.3V
Part Status: Obsolete (End Of Life)
Supplier Device Package: SMB (DO-214AA)
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: DO-214AA, SMB
Impedance (Maximum) (Zzt): 6 Ohms
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 5μA at 1V

Buy Now
Discrete Semiconductor Products - Diodes - Zener - 1SMB5916B-13 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
1SMB5916B-13
Discrete Semiconductor Products - Diodes - Zener 1SMB5916B-13
DIODE ZENER 4.3V 550MW SMB

DIODE ZENER 4.3V 550MW SMB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-1SMB5916B-13 1SMB5916B-13-ND 811838-1SMB5916B-13 1SMB5916B-13
Product Name 4.3V 550MW Zener Diode Single Zener Diodes Diodes - Zener - Single - 1SMB5916B-13 Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SMB; SMB
RoHS Compliant RoHS
ZZT 6 ohms 6 ohms 6 ohms
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7384954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-C4V7,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers