DIODES Incorporated 3.3V 550MW Zener Diode 1SMB5913B-13

Description
DIODE ZENER 3.3V 550MW SMB Product overview: 1SMB5913B-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 550MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 550MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5913B-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 3.3V 550MW SMB Product overview: 1SMB5913B-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 550MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 550MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5913B-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 550MW Zener Diode
287-1SMB5913B-13
3.3V 550MW Zener Diode 287-1SMB5913B-13
DIODE ZENER 3.3V 550MW SMB Product overview: 1SMB5913B-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 550MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 550MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5913B-13 can be used for catalog matching and distributor lookup.

DIODE ZENER 3.3V 550MW SMB Product overview: 1SMB5913B-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 550MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 550MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5913B-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1SMB5913B-13-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5913B-13-ND
Single Zener Diodes 1SMB5913B-13-ND
Zener Diode 3.3V 550mW ±5% Surface Mount SMB

Zener Diode 3.3V 550mW ±5% Surface Mount SMB

Buy Now Datasheet
Diodes - Zener - Single - 1SMB5913B-13 - 713031-1SMB5913B-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMB5913B-13
713031-1SMB5913B-13
Diodes - Zener - Single - 1SMB5913B-13 713031-1SMB5913B-13
Manufacturer: Diodes Incorporated Win Source Part Number: 713031-1SMB5913B-13 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 3.3V Family Name: 1SMB5913B Categories: Discrete Semiconductor Products Supplier Device Package: SMB (DO-214AA) Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: DO-214AA, SMB Impedance (Maximum) (Zzt): 10 Ohms Alternative Parts (Cross-Reference): CMZ5913BP; 3SMBJ5913B-TP; 3SMBJ5913B; Z2SMB3V3 TRTS; ECCN: ERA99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 550mW Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA Current - Reverse Leakage at Vr: 100μA at 1V

Manufacturer: Diodes Incorporated
Win Source Part Number: 713031-1SMB5913B-13
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 3.3V
Family Name: 1SMB5913B
Categories: Discrete Semiconductor Products
Supplier Device Package: SMB (DO-214AA)
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: DO-214AA, SMB
Impedance (Maximum) (Zzt): 10 Ohms
Alternative Parts (Cross-Reference): CMZ5913BP; 3SMBJ5913B-TP; 3SMBJ5913B; Z2SMB3V3 TRTS;
ECCN: ERA99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Power: 550mW
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 100μA at 1V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMB5913B-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMB5913B-13
Discrete Semiconductor Products - Diodes - Zener 1SMB5913B-13
DIODE ZENER 3.3V 550MW SMB

DIODE ZENER 3.3V 550MW SMB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-1SMB5913B-13 1SMB5913B-13-ND 713031-1SMB5913B-13 1SMB5913B-13
Product Name 3.3V 550MW Zener Diode Single Zener Diodes Diodes - Zener - Single - 1SMB5913B-13 Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SMB; SMB
RoHS Compliant RoHS
ZZT 10 ohms 10 ohms 10 ohms
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data