DIODES Incorporated Schottky 60V 15MA Diode and Rectifier 1N6263W-7

Description
DIODE SCHOTTKY 60V 15MA SOD123 Product overview: 1N6263W-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 15MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 15MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N6263W-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 60V 15MA SOD123 Product overview: 1N6263W-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 15MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 15MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N6263W-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 60V 15MA Diode and Rectifier
280-1N6263W-7
Schottky 60V 15MA Diode and Rectifier 280-1N6263W-7
DIODE SCHOTTKY 60V 15MA SOD123 Product overview: 1N6263W-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 15MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 15MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N6263W-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 15MA SOD123 Product overview: 1N6263W-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 15MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 15MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N6263W-7 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - 1N6263W-7 - 854370-1N6263W-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N6263W-7
854370-1N6263W-7
Diodes, Rectifiers - Single - 1N6263W-7 854370-1N6263W-7
Manufacturer: Diodes Incorporated Win Source Part Number: 854370-1N6263W-7 Features: Diode 60 V Package: Reel - TR Part Status: Discontinued at Digi-Key Family Name: 1N6263 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 1N6263WCT-ND, 1N6263WDICT, 1N6263WDITR, 1N6263WTR, 1N6263WTR-ND, 1N6263W7, 1N6263W, 1N6263WCT

Manufacturer: Diodes Incorporated
Win Source Part Number: 854370-1N6263W-7
Features: Diode 60 V
Package: Reel - TR
Part Status: Discontinued at Digi-Key
Family Name: 1N6263
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 1N6263WCT-ND, 1N6263WDICT, 1N6263WDITR, 1N6263WTR, 1N6263WTR-ND, 1N6263W7, 1N6263W, 1N6263WCT

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N6263W-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N6263W-7
Discrete Semiconductor Products - Diodes - Rectifiers 1N6263W-7
DIODE SCHOTTKY 60V 15MA SOD123

DIODE SCHOTTKY 60V 15MA SOD123

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-1N6263W-7 854370-1N6263W-7 1N6263W-7
Product Name Schottky 60V 15MA Diode and Rectifier Diodes, Rectifiers - Single - 1N6263W-7 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SOD-123
Unlock Full Specs
to access all available technical data