DIODES Incorporated Schottky 40V 1A Diode and Rectifier 1N5819M-13

Description
DIODE SCHOTTKY 40V 1A MELF Product overview: 1N5819M-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5819M-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 1A MELF Product overview: 1N5819M-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5819M-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 1A Diode and Rectifier - 280-1N5819M-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 1A Diode and Rectifier
280-1N5819M-13
Schottky 40V 1A Diode and Rectifier 280-1N5819M-13
DIODE SCHOTTKY 40V 1A MELF Product overview: 1N5819M-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5819M-13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 1A MELF Product overview: 1N5819M-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5819M-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 1N5819M-13 - 075029-1N5819M-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5819M-13
075029-1N5819M-13
Diodes, Rectifiers - Single - 1N5819M-13 075029-1N5819M-13
Manufacturer: Diodes Incorporated Win Source Part Number: 075029-1N5819M-13 Packaging: Cut Reel Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 600mV @ 1A Current - Reverse Leakage @ Vr: 1mA @ 40V Operating Temperature - Junction: -60°C to 125°C Family Name: 1N5819M Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: MELF Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): 1N5819M; 1N5819M/25; LL5819; LSR104 L2; Introduction Date: May 12, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 075029-1N5819M-13
Packaging: Cut Reel
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 600mV @ 1A
Current - Reverse Leakage @ Vr: 1mA @ 40V
Operating Temperature - Junction: -60°C to 125°C
Family Name: 1N5819M
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: MELF
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): 1N5819M; 1N5819M/25; LL5819; LSR104 L2;
Introduction Date: May 12, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - 1N5819M-13 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N5819M-13
Single Diodes 1N5819M-13
DIODE SCHOTTKY 40V 1A MELF

DIODE SCHOTTKY 40V 1A MELF

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5819M-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5819M-13
Discrete Semiconductor Products - Diodes - Rectifiers 1N5819M-13
DIODE SCHOTTKY 40V 1A MELF

DIODE SCHOTTKY 40V 1A MELF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-1N5819M-13 075029-1N5819M-13 1N5819M-13 1N5819M-13
Product Name Schottky 40V 1A Diode and Rectifier Diodes, Rectifiers - Single - 1N5819M-13 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Cut Tape (CT) MELF; MELF MELF; DO-213AB, MELF (Glass)
Unlock Full Specs
to access all available technical data