DIODES Incorporated Schottky 20V 1A Diode and Rectifier 1N5817A-01

Description
DIODE SCHOTTKY 20V 1A DO41 Product overview: 1N5817A-01 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5817A-01 can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE SCHOTTKY 20V 1A DO41 Product overview: 1N5817A-01 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5817A-01 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 20V 1A Diode and Rectifier - 280-1N5817A-01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 1A Diode and Rectifier
280-1N5817A-01
Schottky 20V 1A Diode and Rectifier 280-1N5817A-01
DIODE SCHOTTKY 20V 1A DO41 Product overview: 1N5817A-01 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5817A-01 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 1A DO41 Product overview: 1N5817A-01 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5817A-01 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - 1N5817A-01 - 854358-1N5817A-01 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5817A-01
854358-1N5817A-01
Diodes, Rectifiers - Single - 1N5817A-01 854358-1N5817A-01
Manufacturer: Diodes Incorporated Win Source Part Number: 854358-1N5817A-01 Features: Diode 20 V Package: Bulk Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080

Manufacturer: Diodes Incorporated
Win Source Part Number: 854358-1N5817A-01
Features: Diode 20 V
Package: Bulk
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1N5817A-01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1N5817A-01
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1N5817A-01
Discrete Semiconductor Products - Diodes - Rectifiers - Single

Discrete Semiconductor Products - Diodes - Rectifiers - Single

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-1N5817A-01 854358-1N5817A-01 1N5817A-01
Product Name Schottky 20V 1A Diode and Rectifier Diodes, Rectifiers - Single - 1N5817A-01 Discrete Semiconductor Products - Diodes - Rectifiers - Single
Package Bulk DO-41; DO-41
Unlock Full Specs
to access all available technical data