Zener Diode 47V 500mW ±5% Through Hole DO-35
DIODE ZENER 47V 500MW DO35
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 1N5261BDITR-ND | 1N5261B-T |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) |
| Life Cycle Stage | Removed; Obsolete | |
| Package | DO-35; DO-35 |