DIODES Incorporated Diodes - Zener - Single - 1N5259B-T 1N5259B-T

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1002234-1N5259B-T Packaging: Cut Reel Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Current - Reverse Leakage @ Vr: 100μA @ 30V Voltage - Zener (Nom) (Vz): 39V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 200°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1002234-1N5259B-T Packaging: Cut Reel Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Current - Reverse Leakage @ Vr: 100μA @ 30V Voltage - Zener (Nom) (Vz): 39V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 200°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N5259B-T - 1002234-1N5259B-T - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5259B-T
1002234-1N5259B-T
Diodes - Zener - Single - 1N5259B-T 1002234-1N5259B-T
Manufacturer: Diodes Incorporated Win Source Part Number: 1002234-1N5259B-T Packaging: Cut Reel Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Current - Reverse Leakage @ Vr: 100μA @ 30V Voltage - Zener (Nom) (Vz): 39V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 200°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1002234-1N5259B-T
Packaging: Cut Reel
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA
Current - Reverse Leakage @ Vr: 100μA @ 30V
Voltage - Zener (Nom) (Vz): 39V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - 1N5259BDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5259BDITR-ND
Single Zener Diodes 1N5259BDITR-ND
Zener Diode 39V 500mW ±5% Through Hole DO-35

Zener Diode 39V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5259B-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5259B-T
Discrete Semiconductor Products - Diodes - Zener 1N5259B-T
DIODE ZENER 39V 500MW DO35

DIODE ZENER 39V 500MW DO35

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes
Product Number 1002234-1N5259B-T 1N5259BDITR-ND 1N5259B-T
Product Name Diodes - Zener - Single - 1N5259B-T Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Package DO-35 DO-35; DO-35
VZ 39 volts 39 volts
ZZT 80 ohms 80 ohms
Unlock Full Specs
to access all available technical data