Manufacturer: Diodes Incorporated
Win Source Part Number: 1002227-1N5249B-T
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 14V
Voltage - Zener (Nom) (Vz): 19V
Impedance (Max) (Zzt): 23 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
Zener Diode 19V 500mW ±5% Through Hole DO-35
Zener Diode 19V 500mW ±5% Through Hole DO-35
DIODE ZENER 19V 500MW DO35
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 1002227-1N5249B-T | 1N5249BDITR-ND | 1N5249B-T |
| Product Name | Diodes - Zener - Single - 1N5249B-T | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | |
| Package | DO-35 | DO-35; DO-35 | |
| VZ | 19 volts | 19 volts | |
| ZZT | 23 ohms | 23 ohms |