Zener Diode 7.5V 500mW ±5% Through Hole DO-35
Zener Diode 7.5V 500mW ±5% Through Hole DO-35
Manufacturer: Diodes Incorporated
Win Source Part Number: 1002212-1N5236B-T
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA
Current - Reverse Leakage @ Vr: 3μA @ 6V
Voltage - Zener (Nom) (Vz): 7.5V
Impedance (Max) (Zzt): 6 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 7.5V 500MW DO35
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1034-1N5236BDICT-ND | 1002212-1N5236B-T | 1N5236B-T |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - 1N5236B-T | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | |
| Package | DO-35 | DO-35; DO-35 | |
| VZ | 7.5 volts | 7.5 volts |