Manufacturer: Diodes Incorporated
Win Source Part Number: 084298-1N4937-T
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Reverse Recovery Time (trr): 200ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-41
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
Diode Standard 600V 1A Through Hole DO-41
Diode Standard 600V 1A Through Hole DO-41
DIODE GEN PURP 600V 1A DO41
DIODE GEN PURP 600V 1A DO41
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 084298-1N4937-T | 1N4937DICT-ND | 1N4937-T | 1N4937-T | 1N4937-T |
| Product Name | Diodes, Rectifiers - Single - 1N4937-T | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Diode Type | Standard | ||||
| VF | 1.2 volts | 1.2 volts | 1.2 volts | ||
| VR | 600 volts | 600 volts | |||
| IR | 0.0050 mA | 0.0050 mA |