DIODES Incorporated Discrete Semiconductor Products - Diodes - Rectifiers - Single 1N4936-T

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1324069-1N4936-T Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 5,000 Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A Reverse Recovery Time (trr): 200 ns Current - Reverse Leakage @ Vr: 5 µA @ 400 V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Supplier Device Package: DO-41 Case / Package: DO-204AL, DO-41, Axial ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: 1N4936DITR,1N4936CT, 1N4936DICT,1N4936TR, 1N4936CT-ND,1N4936TR -ND,1N4936T Base Product Number: 1N4936 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1324069-1N4936-T Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 5,000 Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A Reverse Recovery Time (trr): 200 ns Current - Reverse Leakage @ Vr: 5 µA @ 400 V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Supplier Device Package: DO-41 Case / Package: DO-204AL, DO-41, Axial ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: 1N4936DITR,1N4936CT, 1N4936DICT,1N4936TR, 1N4936CT-ND,1N4936TR -ND,1N4936T Base Product Number: 1N4936 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1324069-1N4936-T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1324069-1N4936-T
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1324069-1N4936-T
Manufacturer: Diodes Incorporated Win Source Part Number: 1324069-1N4936-T Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 5,000 Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A Reverse Recovery Time (trr): 200 ns Current - Reverse Leakage @ Vr: 5 µA @ 400 V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Supplier Device Package: DO-41 Case / Package: DO-204AL, DO-41, Axial ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: 1N4936DITR,1N4936CT, 1N4936DICT,1N4936TR, 1N4936CT-ND,1N4936TR -ND,1N4936T Base Product Number: 1N4936 RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1324069-1N4936-T
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 5,000
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A
Reverse Recovery Time (trr): 200 ns
Current - Reverse Leakage @ Vr: 5 µA @ 400 V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Supplier Device Package: DO-41
Case / Package: DO-204AL, DO-41, Axial
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: 1N4936DITR,1N4936CT,1N4936DICT,1N4936TR,1N4936CT-ND,1N4936TR-ND,1N4936T
Base Product Number: 1N4936
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Diodes - 1N4936DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4936DICT-ND
Single Diodes 1N4936DICT-ND
Diode Standard 400V 1A Through Hole DO-41

Diode Standard 400V 1A Through Hole DO-41

Buy Now Datasheet
Single Diodes - 1N4936DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4936DITR-ND
Single Diodes 1N4936DITR-ND
Diode Standard 400V 1A Through Hole DO-41

Diode Standard 400V 1A Through Hole DO-41

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
1N4936-T
Rectifiers 1N4936-T
Rectifiers 1.0A 400V

Rectifiers 1.0A 400V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4936-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4936-T
Discrete Semiconductor Products - Diodes - Rectifiers 1N4936-T
DIODE GEN PURP 400V 1A DO41

DIODE GEN PURP 400V 1A DO41

Supplier's Site
Single Diodes - 1N4936-T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N4936-T
Single Diodes 1N4936-T
DIODE GEN PURP 400V 1A DO41

DIODE GEN PURP 400V 1A DO41

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Diodes Rectifiers Rectifiers General Purpose Diodes
Product Number 1324069-1N4936-T 1N4936DICT-ND 1N4936-T 1N4936-T 1N4936-T
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Diode Type Standard
RoHS Compliant RoHS
VF 1.2 volts 1.2 volts 1.2 volts
VR 400 volts 400 volts
IR 0.0050 mA 0.0050 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP50S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
B48-2 and B48-2T Series B483G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High Voltage Power Rectifiers - HRSDH10KS - Micross Components, Inc.
Specs
IFSM 150 amps
IF 2500 mA
trr 2000 ns
View Details
200V 250MA Diode and Rectifier - 280-BAS21QBZ - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
5 suppliers