DIODES Incorporated Diodes, Rectifiers - Single - 1N4934G-T 1N4934G-T

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1002194-1N4934G-T Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Reverse Recovery Time (trr): 200ns Current - Reverse Leakage @ Vr: 5μA @ 100V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-41 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1002194-1N4934G-T Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Reverse Recovery Time (trr): 200ns Current - Reverse Leakage @ Vr: 5μA @ 100V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-41 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N4934G-T - 1002194-1N4934G-T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4934G-T
1002194-1N4934G-T
Diodes, Rectifiers - Single - 1N4934G-T 1002194-1N4934G-T
Manufacturer: Diodes Incorporated Win Source Part Number: 1002194-1N4934G-T Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Reverse Recovery Time (trr): 200ns Current - Reverse Leakage @ Vr: 5μA @ 100V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-41 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1002194-1N4934G-T
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Reverse Recovery Time (trr): 200ns
Current - Reverse Leakage @ Vr: 5μA @ 100V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-41
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - 1N4934G-TDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4934G-TDITR-ND
Single Diodes 1N4934G-TDITR-ND
Diode Standard 100V 1A Through Hole DO-41

Diode Standard 100V 1A Through Hole DO-41

Buy Now Datasheet
Single Diodes - 1N4934G-TDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4934G-TDICT-ND
Single Diodes 1N4934G-TDICT-ND
Diode Standard 100V 1A Through Hole DO-41

Diode Standard 100V 1A Through Hole DO-41

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4934G-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4934G-T
Discrete Semiconductor Products - Diodes - Rectifiers 1N4934G-T
DIODE GEN PURP 100V 1A DO41

DIODE GEN PURP 100V 1A DO41

Supplier's Site
Single Diodes - 1N4934G-T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N4934G-T
Single Diodes 1N4934G-T
DIODE GEN PURP 100V 1A DO41

DIODE GEN PURP 100V 1A DO41

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
1N4934G-T
Rectifiers 1N4934G-T
Rectifiers 1.0A 100V

Rectifiers 1.0A 100V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers General Purpose Diodes Rectifiers
Product Number 1002194-1N4934G-T 1N4934G-TDITR-ND 1N4934G-T 1N4934G-T 1N4934G-T
Product Name Diodes, Rectifiers - Single - 1N4934G-T Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Rectifiers
Diode Type Standard
VF 1.2 volts 1.2 volts 1.2 volts
VR 100 volts 100 volts
IR 0.0050 mA 0.0050 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - BA592E6327HTSA1 - 123252-BA592E6327HTSA1 - Win Source Electronics
Specs
Configuration Single
Diode Type Standard - Single
Life Cycle Stage Declining; Not For New Designs
View Details
5 suppliers
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
B48-2 and B48-2T Series B481H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diodes, Type LLD (CRM-PFC) - Model: PH975C6 - Fuji Electric Corp. of America
Specs
Package TO-247
IO 20 amps
VRRM 600 volts
View Details