Zener Diode 16V 1W ±5% Through Hole DO-41
DIODE ZENER 16V 1W DO41
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 1N4745ADITR-ND | 1N4745A-T |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |
| Life Cycle Stage | Removed; Obsolete | |
| Package | DO-41; DO-41 |