DIODES Incorporated Single Zener Diodes 1N4744A-T

Description
Zener Diode 15V 1W ±5% Through Hole DO-41
Request a Quote Datasheet
Description
Zener Diode 15V 1W ±5% Through Hole DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N4744ADITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4744ADITR-ND
Single Zener Diodes 1N4744ADITR-ND
Zener Diode 15V 1W ±5% Through Hole DO-41

Zener Diode 15V 1W ±5% Through Hole DO-41

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1377365-1N4744A-T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1377365-1N4744A-T
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1377365-1N4744A-T
Win Source Part Number: 1377365-1N4744A-T Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -65°C ~ 175°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel (TR) Product Status: Obsolete Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-41 Base Product Number: 1N4744 Mounting Type: Through Hole HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Affected ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 5 µA @ 11.4 V Power - Max: 1 W Voltage - Zener (Nom) (Vz): 15 V Impedance (Max) (Zzt): 14 Ohms

Win Source Part Number: 1377365-1N4744A-T
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -65°C ~ 175°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel (TR)
Product Status: Obsolete
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-41
Base Product Number: 1N4744
Mounting Type: Through Hole
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Affected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 5 µA @ 11.4 V
Power - Max: 1 W
Voltage - Zener (Nom) (Vz): 15 V
Impedance (Max) (Zzt): 14 Ohms

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4744A-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4744A-T
Discrete Semiconductor Products - Diodes - Zener 1N4744A-T
DIODE ZENER 15V 1W DO41

DIODE ZENER 15V 1W DO41

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number 1N4744ADITR-ND 1377365-1N4744A-T 1N4744A-T
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Package DO-204AL, DO-41, Axial DO-41; DO-41
VZ 15 volts 15 volts
Unlock Full Specs
to access all available technical data