DIODES Incorporated Single Zener Diodes 1N4731A-T

Description
Zener Diode 4.3V 1W ±5% Through Hole DO-41
Request a Quote Datasheet
Description
Zener Diode 4.3V 1W ±5% Through Hole DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N4731ADITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4731ADITR-ND
Single Zener Diodes 1N4731ADITR-ND
Zener Diode 4.3V 1W ±5% Through Hole DO-41

Zener Diode 4.3V 1W ±5% Through Hole DO-41

Buy Now Datasheet
Diodes - Zener - Single - 1N4731A-T - 1002133-1N4731A-T - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4731A-T
1002133-1N4731A-T
Diodes - Zener - Single - 1N4731A-T 1002133-1N4731A-T
Manufacturer: Diodes Incorporated Win Source Part Number: 1002133-1N4731A-T Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 4.3V Impedance (Max) (Zzt): 9 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C Case / Package: DO-41 Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1002133-1N4731A-T
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 10μA @ 1V
Voltage - Zener (Nom) (Vz): 4.3V
Impedance (Max) (Zzt): 9 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-41
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4731A-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4731A-T
Discrete Semiconductor Products - Diodes - Zener 1N4731A-T
DIODE ZENER 4.3V 1W DO41

DIODE ZENER 4.3V 1W DO41

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number 1N4731ADITR-ND 1002133-1N4731A-T 1N4731A-T
Product Name Single Zener Diodes Diodes - Zener - Single - 1N4731A-T Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Package DO-41; DO-41 DO-41; DO-41
VZ 4.3 volts 4.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diode, 425Mw, 12.7V, Sot-663; Zener Voltage Nom Nexperia - 37K9820 - Newark, An Avnet Company
Specs
Package SOT-663
Pin Count 3
RoHS Compliant RoHS
View Details
Zener Diodes - 7081895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details