The 1N4148WSF is a surface mount fast switching diode rated for a maximum reverse voltage of 75 V and an average rectified current of 150 mA. It is packaged in the SOD-323F case, measuring 1.60 to 1.80 mm in height, 2.30 to 2.70 mm in length, and 1.15 to 1.35 mm in width. The diode has a typical reverse recovery time of 4 ns and a maximum forward voltage of 1000 mV at 10 mA. It dissipates up to 200 mW and operates from -65 ℃ to +150 ℃. The device is RoHS compliant with a matte tin lead finish and polarity indicated by a band.
Diode Small Signal Switching 75V 0.15A 2-Pin SOD-323F Product overview: 1N4148WSF from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 0.15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 0.15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148WSF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Rectifiers |
| Product Number | 280-1N4148WSF |
| Product Name | 75V 0.15A Diode and Rectifier |
| RoHS Compliant | RoHS |