DIODES Incorporated 75V 150MA Diode and Rectifier 1N4148WS-7-G

Description
DIODE GEN PURP 75V 150MA SOD323 Product overview: 1N4148WS-7-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148WS-7-G can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE GEN PURP 75V 150MA SOD323 Product overview: 1N4148WS-7-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148WS-7-G can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
75V 150MA Diode and Rectifier - 280-1N4148WS-7-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75V 150MA Diode and Rectifier
280-1N4148WS-7-G
75V 150MA Diode and Rectifier 280-1N4148WS-7-G
DIODE GEN PURP 75V 150MA SOD323 Product overview: 1N4148WS-7-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148WS-7-G can be used for catalog matching and distributor lookup.

DIODE GEN PURP 75V 150MA SOD323 Product overview: 1N4148WS-7-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148WS-7-G can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - 1N4148WS-7-G - 721364-1N4148WS-7-G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4148WS-7-G
721364-1N4148WS-7-G
Diodes, Rectifiers - Single - 1N4148WS-7-G 721364-1N4148WS-7-G
Manufacturer: Diodes Incorporated Win Source Part Number: 721364-1N4148WS-7-G Manufacturer Homepage: www.diodes.com Reference case: SOD-323 Reference Date Code: 1508+ Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 721364-1N4148WS-7-G
Manufacturer Homepage: www.diodes.com
Reference case: SOD-323
Reference Date Code: 1508+
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1N4148WS-7-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1N4148WS-7-G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1N4148WS-7-G
Discrete Semiconductor Products - Diodes - Rectifiers - Single

Discrete Semiconductor Products - Diodes - Rectifiers - Single

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 280-1N4148WS-7-G 721364-1N4148WS-7-G 1N4148WS-7-G
Product Name 75V 150MA Diode and Rectifier Diodes, Rectifiers - Single - 1N4148WS-7-G Discrete Semiconductor Products - Diodes - Rectifiers - Single
Package Tape & Reel (TR) SOD-323; SOD-323
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3PFT05 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 90 amps
IF 4000 mA
trr 30 ns
View Details
B48-2 and B48-2T Series B485H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 509976 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Llds
RoHS Compliant RoHS
View Details