DIODES Incorporated Diodes, Rectifiers - Single - 1N4148WS-13-G 1N4148WS-13-G

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 854302-1N4148WS-13-G Features: Diode 75 V Package: Reel - TR Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 854302-1N4148WS-13-G Features: Diode 75 V Package: Reel - TR Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N4148WS-13-G - 854302-1N4148WS-13-G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4148WS-13-G
854302-1N4148WS-13-G
Diodes, Rectifiers - Single - 1N4148WS-13-G 854302-1N4148WS-13-G
Manufacturer: Diodes Incorporated Win Source Part Number: 854302-1N4148WS-13-G Features: Diode 75 V Package: Reel - TR Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070

Manufacturer: Diodes Incorporated
Win Source Part Number: 854302-1N4148WS-13-G
Features: Diode 75 V
Package: Reel - TR
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070

Buy Now
75V 150MA Diode and Rectifier - 280-1N4148WS-13-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75V 150MA Diode and Rectifier
280-1N4148WS-13-G
75V 150MA Diode and Rectifier 280-1N4148WS-13-G
DIODE GEN PURP 75V 150MA SOD323 Product overview: 1N4148WS-13-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148WS-13-G can be used for catalog matching and distributor lookup.

DIODE GEN PURP 75V 150MA SOD323 Product overview: 1N4148WS-13-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148WS-13-G can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1N4148WS-13-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1N4148WS-13-G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1N4148WS-13-G
Discrete Semiconductor Products - Diodes - Rectifiers - Single

Discrete Semiconductor Products - Diodes - Rectifiers - Single

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 854302-1N4148WS-13-G 280-1N4148WS-13-G 1N4148WS-13-G
Product Name Diodes, Rectifiers - Single - 1N4148WS-13-G 75V 150MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single
Diode Type Diode 75 V
Package Tape & Reel (TR) SOD-323; SOD-323
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220856 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Sot-323 (sc-70)
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B485F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - 1N5802US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 2500 mA
trr 25 ns
View Details
Discrete Semiconductor Products - 231272-BAR64-02LE6433 - Win Source Electronics
Specs
Diode Type RF Diodes
View Details
2 suppliers