DIODES Incorporated Single Diodes 1N4007L-T

Description
Diode Standard 1000V 1A Through Hole DO-41
Request a Quote Datasheet
Description
Diode Standard 1000V 1A Through Hole DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N4007L-T-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4007L-T-ND
Single Diodes 1N4007L-T-ND
Diode Standard 1000V 1A Through Hole DO-41

Diode Standard 1000V 1A Through Hole DO-41

Buy Now Datasheet
1KV 1A Diode and Rectifier - 280-1N4007L-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 1A Diode and Rectifier
280-1N4007L-T
1KV 1A Diode and Rectifier 280-1N4007L-T
DIODE GEN PURP 1KV 1A DO41 Product overview: 1N4007L-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4007L-T can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1KV 1A DO41 Product overview: 1N4007L-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4007L-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 1N4007L-T - 854300-1N4007L-T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4007L-T
854300-1N4007L-T
Diodes, Rectifiers - Single - 1N4007L-T 854300-1N4007L-T
Manufacturer: Diodes Incorporated Win Source Part Number: 854300-1N4007L-T Features: Diode 1000 V Package: Reel - TR Part Status: Obsolete Family Name: 1N4007 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Diodes Incorporated
Win Source Part Number: 854300-1N4007L-T
Features: Diode 1000 V
Package: Reel - TR
Part Status: Obsolete
Family Name: 1N4007
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Diodes Rectifiers Diodes
Product Number 1N4007L-T-ND 280-1N4007L-T 854300-1N4007L-T
Product Name Single Diodes 1KV 1A Diode and Rectifier Diodes, Rectifiers - Single - 1N4007L-T
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data