DIODES Incorporated Single Diodes 1N4007-B

Description
Diode Standard 1000V 1A Through Hole DO-41
Request a Quote Datasheet
Description
Diode Standard 1000V 1A Through Hole DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N4007-BDI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4007-BDI-ND
Single Diodes 1N4007-BDI-ND
Diode Standard 1000V 1A Through Hole DO-41

Diode Standard 1000V 1A Through Hole DO-41

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1368183-1N4007-B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1368183-1N4007-B
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1368183-1N4007-B
Win Source Part Number: 1368183-1N4007-B Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Bulk Product Status: Obsolete Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-41 Base Product Number: 1N4007 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Affected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1 V @ 1 A Speed: Standard Recovery >500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 5 µA @ 1000 V Capacitance @ Vr, F: 8pF @ 4V, 1MHz

Win Source Part Number: 1368183-1N4007-B
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Bulk
Product Status: Obsolete
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-41
Base Product Number: 1N4007
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 1 A
Speed: Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Capacitance @ Vr, F: 8pF @ 4V, 1MHz

Buy Now Datasheet
Rectifier Diode 1KV 1A 2-Pin DO-41 Bulk - 233-1N4007-B - Utmel Electronic Limited
Hong Kong, China
Rectifier Diode 1KV 1A 2-Pin DO-41 Bulk
233-1N4007-B
Rectifier Diode 1KV 1A 2-Pin DO-41 Bulk 233-1N4007-B
Rectifier Diode 1KV 1A 2-Pin DO-41 Bulk

Rectifier Diode 1KV 1A 2-Pin DO-41 Bulk

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4007-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4007-B
Discrete Semiconductor Products - Diodes - Rectifiers 1N4007-B
DIODE GEN PURP 1KV 1A DO41

DIODE GEN PURP 1KV 1A DO41

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Diodes Rectifiers
Product Number 1N4007-BDI-ND 1368183-1N4007-B 233-1N4007-B 1N4007-B
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Rectifier Diode 1KV 1A 2-Pin DO-41 Bulk Discrete Semiconductor Products - Diodes - Rectifiers
VF 1 volts 1 volts 1 volts
VR 1000 volts 1000 volts
IR 0.0050 mA 0.0050 mA
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCC10S65A - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 10 amps
VRRM 650 volts
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Assembly - SP100UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details