DIODES Incorporated Diodes, Rectifiers - Single - 1N4004L-T 1N4004L-T

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 854297-1N4004L-T Features: Diode 400 V Package: Reel - TR Part Status: Obsolete Family Name: 1N4004 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 854297-1N4004L-T Features: Diode 400 V Package: Reel - TR Part Status: Obsolete Family Name: 1N4004 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N4004L-T - 854297-1N4004L-T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4004L-T
854297-1N4004L-T
Diodes, Rectifiers - Single - 1N4004L-T 854297-1N4004L-T
Manufacturer: Diodes Incorporated Win Source Part Number: 854297-1N4004L-T Features: Diode 400 V Package: Reel - TR Part Status: Obsolete Family Name: 1N4004 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Diodes Incorporated
Win Source Part Number: 854297-1N4004L-T
Features: Diode 400 V
Package: Reel - TR
Part Status: Obsolete
Family Name: 1N4004
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now Datasheet
400V 1A Diode and Rectifier - 280-1N4004L-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 1A Diode and Rectifier
280-1N4004L-T
400V 1A Diode and Rectifier 280-1N4004L-T
DIODE GEN PURP 400V 1A DO41 Product overview: 1N4004L-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4004L-T can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 1A DO41 Product overview: 1N4004L-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4004L-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1N4004L-T-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4004L-T-ND
Single Diodes 1N4004L-T-ND
Diode Standard 400V 1A Through Hole DO-41

Diode Standard 400V 1A Through Hole DO-41

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Diodes Rectifiers Diodes
Product Number 854297-1N4004L-T 280-1N4004L-T 1N4004L-T-ND
Product Name Diodes, Rectifiers - Single - 1N4004L-T 400V 1A Diode and Rectifier Single Diodes
Diode Type Diode 400 V
Unlock Full Specs
to access all available technical data