DIODES Incorporated Repetitive Peak Reverse Voltage Diodes Inc. 1N4003-T.

Description
Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:30A; Operating Temperature Max:150°C; Diode Case Style:DO-41 RoHS Compliant: Yes
Description
Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:30A; Operating Temperature Max:150°C; Diode Case Style:DO-41 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Repetitive Peak Reverse Voltage Diodes Inc. - 61AC3263 - Newark, An Avnet Company
Chicago, IL, United States
Repetitive Peak Reverse Voltage Diodes Inc.
61AC3263
Repetitive Peak Reverse Voltage Diodes Inc. 61AC3263
Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:30A; Operating Temperature Max:150°C; Diode Case Style:DO-41 RoHS Compliant: Yes

Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:30A; Operating Temperature Max:150°C; Diode Case Style:DO-41 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 61AC3263
Product Name Repetitive Peak Reverse Voltage Diodes Inc.
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Diode Applications Rectifier
VF 1.1 volts
VR 1200 volts
View Details
PIN Diode Switches - NPS2-0-3000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Rectifier Diodes, Type SBD - Model: YG872C20R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8900 volts
View Details
Voltage Regulator diode (Zener diode) - 1N4460 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 230 mA
IR 10 mA
View Details