DIODES Incorporated Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1N4002G-T

Description
Win Source Part Number: 1380615-1N4002G-T Category: Discrete Semiconductor Products>Diodes>Rect ifiers>Single Diodes Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 5,000 pcs Technology: Standard Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1 V @ 1 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 5 µA @ 100 V Capacitance @ Vr, F: 8pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 175°C Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-41 ECCN: EAR99 Fake Threat In the Open Market: 55 pct. REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Base Product Number: 1N4002 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1380615-1N4002G-T Category: Discrete Semiconductor Products>Diodes>Rect ifiers>Single Diodes Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 5,000 pcs Technology: Standard Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1 V @ 1 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 5 µA @ 100 V Capacitance @ Vr, F: 8pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 175°C Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-41 ECCN: EAR99 Fake Threat In the Open Market: 55 pct. REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Base Product Number: 1N4002 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1380615-1N4002G-T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1380615-1N4002G-T
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1380615-1N4002G-T
Win Source Part Number: 1380615-1N4002G-T Category: Discrete Semiconductor Products>Diodes>Rect ifiers>Single Diodes Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 5,000 pcs Technology: Standard Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1 V @ 1 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 5 µA @ 100 V Capacitance @ Vr, F: 8pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 175°C Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-41 ECCN: EAR99 Fake Threat In the Open Market: 55 pct. REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Base Product Number: 1N4002 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380615-1N4002G-T
Category: Discrete Semiconductor Products>Diodes>Rectifiers>Single Diodes
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000 pcs
Technology: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 1 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 5 µA @ 100 V
Capacitance @ Vr, F: 8pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 175°C
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-41
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Base Product Number: 1N4002
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Single Diodes - 1N4002GDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4002GDITR-ND
Single Diodes 1N4002GDITR-ND
Diode Standard 100V 1A Through Hole DO-41

Diode Standard 100V 1A Through Hole DO-41

Buy Now Datasheet
Single Diodes - 1N4002GDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4002GDICT-ND
Single Diodes 1N4002GDICT-ND
Diode Standard 100V 1A Through Hole DO-41

Diode Standard 100V 1A Through Hole DO-41

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
1N4002G-T
Rectifiers 1N4002G-T
Rectifiers 1.0A 100V

Rectifiers 1.0A 100V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4002G-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4002G-T
Discrete Semiconductor Products - Diodes - Rectifiers 1N4002G-T
DIODE GEN PURP 100V 1A DO41

DIODE GEN PURP 100V 1A DO41

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 1380615-1N4002G-T 1N4002GDITR-ND 1N4002G-T 1N4002G-T
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
VF 1 volts 1 volts
VR 100 volts
IR 0.0050 mA
trr 2000 ns
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ400S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
Dual Schottky barrier diode - 1PS70SB15,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
7 suppliers
Rectifier Diodes, Type SBD - Model: YA878C20R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 30 amps
VRRM 200 volts
View Details
RF Diodes - BAR88-02V E6327 - 079425-BAR88-02V E6327 - Win Source Electronics
Specs
Configuration Single
Diode Type PIN - Single
Life Cycle Stage Obsolete(EOL)
View Details
2 suppliers