Manufacturer: Diodes Incorporated
Win Source Part Number: 854295-1N4001-B
Features: Diode 50 V
Package: Bulk
Part Status: Obsolete
Family Name: 1N4001
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Diode Standard 50V 1A Through Hole DO-41
DIODE GEN PURP 50V 1A DO41
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | 854295-1N4001-B | 1N4001-BDI-ND | 1N4001-B |
| Product Name | Diodes, Rectifiers - Single - 1N4001-B | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Diode 50 V |