Manufacturer: Diodes Incorporated
Win Source Part Number: 051728-1661M
Packaging: Reel - TR
Mounting: SMD (SMT)
Mode: Boundary Conduction (BCM)
Current - Startup: 50μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 14.5V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Power Factor Correction (PFC) Products |
| Product Number | 051728-1661M |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - 1661M |