DIODES Incorporated TVS Diode 1500W Axial Bi 5% 1,5KE91CA

Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet
Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diode 1500W Axial Bi 5% - 1,5KE91CA - Karl Kruse GmbH & Co. KG
Kaarst, Germany
TVS Diode 1500W Axial Bi 5%
1,5KE91CA
TVS Diode 1500W Axial Bi 5% 1,5KE91CA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Karl Kruse GmbH & Co. KG
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number 1,5KE91CA
Product Name TVS Diode 1500W Axial Bi 5%
Unlock Full Specs
to access all available technical data

Similar Products

TVS - TVS - Diodes - ESD7451N2T5G - 918698-ESD7451N2T5G - Win Source Electronics
Specs
Package 2-XDFN (1x0.6) (SOD-882)
Tj -55 to 150 C (-67 to 302 F)
View Details
TVS Diodes - 1221216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
RoHS Compliant RoHS
Package Do-214ac (sma)
View Details
600 W Transient Voltage Suppressor - P6SMB130CAJ - Nexperia B.V.
Specs
Direction Bidirectional
RoHS Compliant RoHS
Package SOD1002-1
View Details
Power TVS Modules - 704-15K36TH2 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details