DIODES Incorporated Hard To Find - 1.5KE62A-T 1.5KE62A-T

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1120824-1.5KE62A-T Packaging: Tape and Reel Type: Zener Mounting Style: Through Hole Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 17.7A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-201 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.diodes.com Manufacturer Package: DO-201AA, DO-27, Axial Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Automation & Process Control, Medical, Power Management, Consumer Electronics, Computers & Computer Peripherals, Industrial Family Part Number: 1.5KE62 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 53V Voltage - Breakdown (Minimum): 58.9V Voltage - Clamping (Maximum) at Ipp: 85V
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1120824-1.5KE62A-T Packaging: Tape and Reel Type: Zener Mounting Style: Through Hole Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 17.7A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-201 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.diodes.com Manufacturer Package: DO-201AA, DO-27, Axial Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Automation & Process Control, Medical, Power Management, Consumer Electronics, Computers & Computer Peripherals, Industrial Family Part Number: 1.5KE62 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 53V Voltage - Breakdown (Minimum): 58.9V Voltage - Clamping (Maximum) at Ipp: 85V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 1.5KE62A-T - 1120824-1.5KE62A-T - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 1.5KE62A-T
1120824-1.5KE62A-T
Hard To Find - 1.5KE62A-T 1120824-1.5KE62A-T
Manufacturer: Diodes Incorporated Win Source Part Number: 1120824-1.5KE62A-T Packaging: Tape and Reel Type: Zener Mounting Style: Through Hole Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 17.7A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-201 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.diodes.com Manufacturer Package: DO-201AA, DO-27, Axial Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Automation & Process Control, Medical, Power Management, Consumer Electronics, Computers & Computer Peripherals, Industrial Family Part Number: 1.5KE62 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 53V Voltage - Breakdown (Minimum): 58.9V Voltage - Clamping (Maximum) at Ipp: 85V

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120824-1.5KE62A-T
Packaging: Tape and Reel
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 17.7A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: DO-201
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: DO-201AA, DO-27, Axial
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Automation & Process Control, Medical, Power Management, Consumer Electronics, Computers & Computer Peripherals, Industrial
Family Part Number: 1.5KE62
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 53V
Voltage - Breakdown (Minimum): 58.9V
Voltage - Clamping (Maximum) at Ipp: 85V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1120824-1.5KE62A-T
Product Name Hard To Find - 1.5KE62A-T
Mounting / Packaging Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 2416754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
Supply Voltage (VS) 470 volts
View Details
PRCD / RCD - P151610 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
View Details
ESD Suppressors - Diode-mode Series - PD05S150D381PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 15 volts
View Details