DIODES Incorporated Hard To Find - 1.5KE180CA-B 1.5KE180CA-B

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1120808-1.5KE180CA-B Packaging: Bulk Type: Zener Mounting Style: Through Hole Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 6.1A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-201 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.diodes.com Manufacturer Package: DO-201AA, DO-27, Axial Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Family Part Number: 1.5KE180 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 154V Voltage - Breakdown (Minimum): 171V Voltage - Clamping (Maximum) at Ipp: 246V
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1120808-1.5KE180CA-B Packaging: Bulk Type: Zener Mounting Style: Through Hole Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 6.1A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-201 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.diodes.com Manufacturer Package: DO-201AA, DO-27, Axial Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Family Part Number: 1.5KE180 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 154V Voltage - Breakdown (Minimum): 171V Voltage - Clamping (Maximum) at Ipp: 246V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 1.5KE180CA-B - 1120808-1.5KE180CA-B - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 1.5KE180CA-B
1120808-1.5KE180CA-B
Hard To Find - 1.5KE180CA-B 1120808-1.5KE180CA-B
Manufacturer: Diodes Incorporated Win Source Part Number: 1120808-1.5KE180CA-B Packaging: Bulk Type: Zener Mounting Style: Through Hole Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 6.1A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-201 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.diodes.com Manufacturer Package: DO-201AA, DO-27, Axial Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Family Part Number: 1.5KE180 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 154V Voltage - Breakdown (Minimum): 171V Voltage - Clamping (Maximum) at Ipp: 246V

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120808-1.5KE180CA-B
Packaging: Bulk
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Bidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 6.1A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: DO-201
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: DO-201AA, DO-27, Axial
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Family Part Number: 1.5KE180
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 154V
Voltage - Breakdown (Minimum): 171V
Voltage - Clamping (Maximum) at Ipp: 246V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1120808-1.5KE180CA-B
Product Name Hard To Find - 1.5KE180CA-B
Mounting / Packaging Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Purpose ESD Devices - ESD204-B1-02ELS - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSSLP-2
Standards and Certifications RoHS
View Details
ESD Suppressors - Diode-mode Series - PD05S180D381PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 18 volts
View Details
ESD protection for in-vehicle networks - PESD2ETH100T-QR - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details