DIODES Incorporated Hard To Find - 1.5KE170A-T 1.5KE170A-T

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1120804-1.5KE170A-T Packaging: Reel - TR Type: Zener Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: DO-201AA, DO-27, Axial Applications: General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 145V Current - Peak Pulse (10/1000μs): 6.4A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Family Name: 1.5KE170A Categories: Circuit Protection Minimum Breakdown Voltage: 162V Manufacturer Homepage: www.diodes.com Manufacturer Package: DO-201 Maximum Clamping Voltage: 234V Alternative Parts (Cross-Reference): 1.5KE170A; 1.5KE170A; Introduction Date: October 25, 2002 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1120804-1.5KE170A-T Packaging: Reel - TR Type: Zener Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: DO-201AA, DO-27, Axial Applications: General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 145V Current - Peak Pulse (10/1000μs): 6.4A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Family Name: 1.5KE170A Categories: Circuit Protection Minimum Breakdown Voltage: 162V Manufacturer Homepage: www.diodes.com Manufacturer Package: DO-201 Maximum Clamping Voltage: 234V Alternative Parts (Cross-Reference): 1.5KE170A; 1.5KE170A; Introduction Date: October 25, 2002 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 1.5KE170A-T - 1120804-1.5KE170A-T - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 1.5KE170A-T
1120804-1.5KE170A-T
Hard To Find - 1.5KE170A-T 1120804-1.5KE170A-T
Manufacturer: Diodes Incorporated Win Source Part Number: 1120804-1.5KE170A-T Packaging: Reel - TR Type: Zener Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: DO-201AA, DO-27, Axial Applications: General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 145V Current - Peak Pulse (10/1000μs): 6.4A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Family Name: 1.5KE170A Categories: Circuit Protection Minimum Breakdown Voltage: 162V Manufacturer Homepage: www.diodes.com Manufacturer Package: DO-201 Maximum Clamping Voltage: 234V Alternative Parts (Cross-Reference): 1.5KE170A; 1.5KE170A; Introduction Date: October 25, 2002 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120804-1.5KE170A-T
Packaging: Reel - TR
Type: Zener
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: DO-201AA, DO-27, Axial
Applications: General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 145V
Current - Peak Pulse (10/1000μs): 6.4A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Family Name: 1.5KE170A
Categories: Circuit Protection
Minimum Breakdown Voltage: 162V
Manufacturer Homepage: www.diodes.com
Manufacturer Package: DO-201
Maximum Clamping Voltage: 234V
Alternative Parts (Cross-Reference): 1.5KE170A; 1.5KE170A;
Introduction Date: October 25, 2002
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1120804-1.5KE170A-T
Product Name Hard To Find - 1.5KE170A-T
Mounting / Packaging Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Plug-In GFCI Adapter Manual Reset 5-15P to 5-15R - G20AM515 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details