DIODES Incorporated Hard To Find - 1.5KE100A-T 1.5KE100A-T

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1120801-1.5KE100A-T Packaging: Tape and Reel Type: Zener Mounting Style: Through Hole Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 11A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-201 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.diodes.com Manufacturer Package: DO-201AA, DO-27, Axial Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: 1.5KE100 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 85.5V Voltage - Breakdown (Minimum): 95V Voltage - Clamping (Maximum) at Ipp: 137V
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1120801-1.5KE100A-T Packaging: Tape and Reel Type: Zener Mounting Style: Through Hole Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 11A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-201 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.diodes.com Manufacturer Package: DO-201AA, DO-27, Axial Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: 1.5KE100 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 85.5V Voltage - Breakdown (Minimum): 95V Voltage - Clamping (Maximum) at Ipp: 137V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 1.5KE100A-T - 1120801-1.5KE100A-T - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 1.5KE100A-T
1120801-1.5KE100A-T
Hard To Find - 1.5KE100A-T 1120801-1.5KE100A-T
Manufacturer: Diodes Incorporated Win Source Part Number: 1120801-1.5KE100A-T Packaging: Tape and Reel Type: Zener Mounting Style: Through Hole Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 11A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-201 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.diodes.com Manufacturer Package: DO-201AA, DO-27, Axial Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: 1.5KE100 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 85.5V Voltage - Breakdown (Minimum): 95V Voltage - Clamping (Maximum) at Ipp: 137V

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120801-1.5KE100A-T
Packaging: Tape and Reel
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 11A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: DO-201
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: DO-201AA, DO-27, Axial
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: 1.5KE100
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 85.5V
Voltage - Breakdown (Minimum): 95V
Voltage - Clamping (Maximum) at Ipp: 137V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1120801-1.5KE100A-T
Product Name Hard To Find - 1.5KE100A-T
Mounting / Packaging Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 2416756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
Supply Voltage (VS) 560 volts
View Details
Plug-In GFCI Adapter Manual Reset 5-15P to 5-15R - G20AM515 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors - Diode-mode Series - PD03S3R3D112PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 3.3 volts
View Details