Diode Laser Concepts, Inc. FIY-IL3-39

Description
830nm, industrial module, 90° line
Description
830nm, industrial module, 90° line

Suppliers

Company
Product
Description
Supplier Links
Central Point, OR, USA
FIY-IL3-39
FIY-IL3-39
830nm, industrial module, 90° line

830nm, industrial module, 90° line

Technical Specifications

  Diode Laser Concepts, Inc.
Product Category Lasers
Product Number FIY-IL3-39
Laser Type Laser Diodes
Laser Wavelength Infrared
CDRH Classification Class IIIb
Wavelength Range 830 nm (8300 Å)
Unlock Full Specs
to access all available technical data

Similar Products

 - 4423283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Output Continuous
Laser Wavelength Red
View Details
HeNe Laser, Green, 543 nm, 1.5 mW, 500:1 Polarization, CE - N-LGP-393 - Newport MKS
Specs
CDRH Classification Class IIIa
Wavelength Range 544 nm (5435 Å)
Laser Power 1.5 milliwatts
View Details
CW quantum cascade lasers - L12004-2310H-E - Hamamatsu Photonics Europe
Specs
Wavelength Range 4330 nm (43300 Å)
Laser Power 20 milliwatts
View Details
 - Epilog Fusion Ascent 24 Laser Machine - Fiber and CO2 Engraving and Cutting Laser Machines 24 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Wavelength Range 1065 to 10600 nm (10650 to 106000 Å)
View Details