TERM BLK 3POS 5.00MM SCRW PLG
TERM BLK 3POS 5.00mm SCRW PLG
TERM BLK 3POS 5.00MM SCRW PLG
| DigiKey | Galco Industrial Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5239-EK500V-03P-ND | EK500V-03P | EK500V-03P |
| Product Name | Wire to Board | DINK PCB Mount | Wire to Board |
| Termination | Screw | ||
| Mounting | Through Hole | Through Hole | |
| Contact Pitch | 5 mm (0.1970 inch) | ||
| Contact Size (AWG) | 12 to 30 AWG | 12 to 30 AWG |