Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
DINKLE ENTERPRISE
ECHP381V-06P -- PANEL MOUNT
Dinkle Enterprise
Panel Mount
ECHP381V-06P
Description
TERM BLK -POS 3.81MM SCRW PLG
ODG (Origin Data Global)
Done
Datasheet
Description
TERM BLK -POS 3.81MM SCRW PLG
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Panel Mount
ECHP381V-06P
Panel Mount
ECHP381V-06P
TERM BLK -POS 3.81MM SCRW PLG
TERM BLK -POS 3.81MM SCRW PLG
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
Electrical Connectors
Product Number
ECHP381V-06P
Product Name
Panel Mount
Voltage Rating
300 volts
Unlock Full Specs
to access all available technical data
Similar Products
kTB Solutions
Coaxial Adapters
NAS1S1
Specs
Connector Type
Coaxial Connector
View Details
Schaltbau GmbH
Connector/Terminal/Pin
IP54
View Details
MPF Products, INC.
Subminiature C-type Connector, 9 Pins, In-Vacuum, Peek, Female Pins
A3030-1-CN
Specs
Gender
Female / Jack
View Details
Anderson Power Products
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.7mm, Botton Row, Low Detent
1377G12
Specs
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3
suppliers