Dinkle Enterprise Electronic Connector ECH381V-04P

Description
TERM BLK 4POS 3.81MM HDR Product overview: ECH381V-04P from Dinkle Corporation, USA is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-ECH381V-04P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TERM BLK 4POS 3.81MM HDR Product overview: ECH381V-04P from Dinkle Corporation, USA is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-ECH381V-04P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
370-ECH381V-04P
Electronic Connector 370-ECH381V-04P
TERM BLK 4POS 3.81MM HDR Product overview: ECH381V-04P from Dinkle Corporation, USA is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-ECH381V-04P can be used for catalog matching and distributor lookup.

TERM BLK 4POS 3.81MM HDR Product overview: ECH381V-04P from Dinkle Corporation, USA is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-ECH381V-04P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1381981-ECH381V-04P - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1381981-ECH381V-04P
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1381981-ECH381V-04P
Win Source Part Number: 1381981-ECH381V-04P Category: Connectors, Interconnects>Termin al Blocks>Headers, Plugs and Sockets Series: ECH381V Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 4 Positions Per Level: 4 Number of Levels: 1 Pitch: 0.150" (3.81mm) Header Orientation: Vertical Termination Style: Solder Current - IEC: 14A Voltage - IEC: 320 V Current - UL: 8 A Voltage - UL: 300 V Color: Green Contact Mating Finish: Tin Package: Bulk Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 120°C Fake Threat In the Open Market: 65 pct. REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Dinkle Corporation Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 200 pcs

Win Source Part Number: 1381981-ECH381V-04P
Category: Connectors, Interconnects>Terminal Blocks>Headers, Plugs and Sockets
Series: ECH381V
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 4
Positions Per Level: 4
Number of Levels: 1
Pitch: 0.150" (3.81mm)
Header Orientation: Vertical
Termination Style: Solder
Current - IEC: 14A
Voltage - IEC: 320 V
Current - UL: 8 A
Voltage - UL: 300 V
Color: Green
Contact Mating Finish: Tin
Package: Bulk
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 120°C
Fake Threat In the Open Market: 65 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Dinkle Corporation
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 200 pcs

Buy Now Datasheet
DINK PCB Mount - ECH381V-04P - Galco Industrial Electronics
Madison Heights, MI, United States
DINK PCB Mount
ECH381V-04P
DINK PCB Mount ECH381V-04P
TERM BLK 4POS 3.81mm HDR

TERM BLK 4POS 3.81mm HDR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 370-ECH381V-04P 1381981-ECH381V-04P ECH381V-04P
Product Name Electronic Connector Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets DINK PCB Mount
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2171-NECB-S-M8G3-C2-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 48 to 60 volts
View Details
Din Rail, Channel - 2946-2002-1661-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 18 AWG
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
LOC Female to BNC Male Adapter - SALE-8935 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details