Dinkle Enterprise Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets ECH381R-08P

Description
Win Source Part Number: 1381980-ECH381R-08P Category: Connectors, Interconnects>Termin al Blocks>Headers, Plugs and Sockets Series: ECH381R Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 8 Positions Per Level: 8 Number of Levels: 1 Pitch: 0.150" (3.81mm) Header Orientation: 90°, Right Angle Termination Style: Solder Current - IEC: 14A Voltage - IEC: 320 V Current - UL: 8 A Voltage - UL: 300 V Color: Green Contact Mating Finish: Tin Package: Bulk Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 120°C Fake Threat In the Open Market: 58 pct. REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Dinkle Corporation Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 200 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1381980-ECH381R-08P Category: Connectors, Interconnects>Termin al Blocks>Headers, Plugs and Sockets Series: ECH381R Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 8 Positions Per Level: 8 Number of Levels: 1 Pitch: 0.150" (3.81mm) Header Orientation: 90°, Right Angle Termination Style: Solder Current - IEC: 14A Voltage - IEC: 320 V Current - UL: 8 A Voltage - UL: 300 V Color: Green Contact Mating Finish: Tin Package: Bulk Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 120°C Fake Threat In the Open Market: 58 pct. REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Dinkle Corporation Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 200 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1381980-ECH381R-08P - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1381980-ECH381R-08P
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1381980-ECH381R-08P
Win Source Part Number: 1381980-ECH381R-08P Category: Connectors, Interconnects>Termin al Blocks>Headers, Plugs and Sockets Series: ECH381R Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 8 Positions Per Level: 8 Number of Levels: 1 Pitch: 0.150" (3.81mm) Header Orientation: 90°, Right Angle Termination Style: Solder Current - IEC: 14A Voltage - IEC: 320 V Current - UL: 8 A Voltage - UL: 300 V Color: Green Contact Mating Finish: Tin Package: Bulk Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 120°C Fake Threat In the Open Market: 58 pct. REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Dinkle Corporation Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 200 pcs

Win Source Part Number: 1381980-ECH381R-08P
Category: Connectors, Interconnects>Terminal Blocks>Headers, Plugs and Sockets
Series: ECH381R
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 8
Positions Per Level: 8
Number of Levels: 1
Pitch: 0.150" (3.81mm)
Header Orientation: 90°, Right Angle
Termination Style: Solder
Current - IEC: 14A
Voltage - IEC: 320 V
Current - UL: 8 A
Voltage - UL: 300 V
Color: Green
Contact Mating Finish: Tin
Package: Bulk
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 120°C
Fake Threat In the Open Market: 58 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Dinkle Corporation
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 200 pcs

Buy Now Datasheet
DINK PCB Mount - ECH381R-08P - Galco Industrial Electronics
Madison Heights, MI, United States
DINK PCB Mount
ECH381R-08P
DINK PCB Mount ECH381R-08P
TERM BLK 8POS 3.81mm HDR

TERM BLK 8POS 3.81mm HDR

Supplier's Site

Technical Specifications

  Win Source Electronics Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 1381980-ECH381R-08P ECH381R-08P
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets DINK PCB Mount
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products