Dinkle Enterprise Terminal Blk/Strip Wiring Dev DK4N-BK

Description
TERMINAL BLOCK, SCREW TYPE, DIN RAIL MOUNT, FEED THROUGH, 2 CONNECTION POINTS, UL 600V, IEC 1, 000 V RATED CURRENT, UL 30 AMP, UL 22-10 AWG, 4 MM, BLACK, PACK 100. FREE 2 YEAR RADWELL WARRANTY
Description
TERMINAL BLOCK, SCREW TYPE, DIN RAIL MOUNT, FEED THROUGH, 2 CONNECTION POINTS, UL 600V, IEC 1, 000 V RATED CURRENT, UL 30 AMP, UL 22-10 AWG, 4 MM, BLACK, PACK 100. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 211475367 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
211475367
Terminal Blk/Strip Wiring Dev 211475367
TERMINAL BLOCK, SCREW TYPE, DIN RAIL MOUNT, FEED THROUGH, 2 CONNECTION POINTS, UL 600V, IEC 1, 000 V RATED CURRENT, UL 30 AMP, UL 22-10 AWG, 4 MM, BLACK, PACK 100. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, SCREW TYPE, DIN RAIL MOUNT, FEED THROUGH, 2 CONNECTION POINTS, UL 600V, IEC 1, 000 V RATED CURRENT, UL 30 AMP, UL 22-10 AWG, 4 MM, BLACK, PACK 100. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 211475367
Product Name Terminal Blk/Strip Wiring Dev
Termination Options Screw Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-1217-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Press-Fit, Tabs
Features Quick Connect (0.250"), Solder Holes
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-04D2-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Fixed Terminal Blocks - 30.257/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Terminal Block Type Fixed Terminal Blocks
View Details