Dinkle Enterprise
Headers, Plugs and Sockets
5EHDVC-02P
Description
TERM BLOCK HDR 2POS 5MM
-
DigiKey
-
Galco Industrial Electronics
Request a Quote
Email Supplier
Datasheet
Description
TERM BLOCK HDR 2POS 5MM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Board Mount Connectors |
Electrical Connectors |
|
Product Number
|
5239-5EHDVC-02P-ND |
5EHDVC-02P |
|
Product Name
|
Headers, Plugs and Sockets |
DINK PCB Mount |
|
Connector Type
|
Header Connector
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Omnetics Connector Corporation
Category
D-Sub Connector
Connector Type
Receptacle, Female Sockets
Mounting
Through Hole
View Details
Connector Type
2.92mm Connector; 2.92mm Female
Gender
Female / Jack
Frequency
0.000 to 40.000 GHz
View Details
Gender
Male / Plug
Current Rating
2.8 amps
Contact Pitch
1.25 mm (0.0492 inch)
View Details