Dinkle Enterprise Headers, Plugs and Sockets 5EHDRC-03P-BK

Description
TERM BLOCK HDR 3POS 5MM
Request a Quote Datasheet
Description
TERM BLOCK HDR 3POS 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 5239-5EHDRC-03P-BK-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
5239-5EHDRC-03P-BK-ND
Headers, Plugs and Sockets 5239-5EHDRC-03P-BK-ND
TERM BLOCK HDR 3POS 5MM

TERM BLOCK HDR 3POS 5MM

Buy Now Datasheet
DINK PCB Mount - 5EHDRC-03P-BK - Galco Industrial Electronics
Madison Heights, MI, United States
DINK PCB Mount
5EHDRC-03P-BK
DINK PCB Mount 5EHDRC-03P-BK
TERM BLK 3POS 5.00mm HDR

TERM BLK 3POS 5.00mm HDR

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics
Product Category Board Mount Connectors Electrical Connectors
Product Number 5239-5EHDRC-03P-BK-ND 5EHDRC-03P-BK
Product Name Headers, Plugs and Sockets DINK PCB Mount
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - VERTICAL - 51700-10100401AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NCK-FB-B127-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
High Frequency Mini-Lock Connectors - SMPM Series - Molex Signal Tech Industrial Ltd.
Specs
Category Military Connector
Mounting Male Straight PCB Mount
Frequency 110.000 GHz
View Details