TERM BLOCK PLUG 4POS 5.08MM
TERM BLK 4POS 5.08MM SCRW PLG
TERM BLK 4POS 5.08mm SCRW PLG
| DigiKey | ODG (Origin Data Global) | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5239-2ESDV-04P-ND | 2ESDV-04P | 2ESDV-04P |
| Product Name | Headers, Plugs and Sockets | Headers, Plugs and Sockets | DINK PCB Mount |
| Geometry | Straight; 180° | ||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | |
| Current Rating | 18.0 amps | 15.0 amps |