TERM BLOCK PLUG 3POS 5.08MM
TERM BLK 3POS 5.08mm SCRW PLG
| DigiKey | Galco Industrial Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 5239-2ESDV-03P-ND | 2ESDV-03P |
| Product Name | Headers, Plugs and Sockets | DINK PCB Mount |
| Geometry | Straight; 180° |