Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
DINKLE ENTERPRISE
2EHDP-04P -- PANEL MOUNT
Dinkle Enterprise
Panel Mount
2EHDP-04P
Description
TERM BLK 4POS GREEN
DigiKey
ODG (Origin Data Global)
Done
Request a Quote
Email Supplier
Datasheet
Description
TERM BLK 4POS GREEN
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Panel Mount
5239-2EHDP-04P-ND
Panel Mount
5239-2EHDP-04P-ND
TERM BLK 4POS GREEN
TERM BLK 4POS GREEN
Buy Now
Datasheet
ODG (Origin Data Global)
Shenzhen, China
Panel Mount
2EHDP-04P
Panel Mount
2EHDP-04P
TERM BLK -POS 5.08MM SCRW PLG
TERM BLK -POS 5.08MM SCRW PLG
Supplier's Site
Datasheet
Technical Specifications
DigiKey
ODG (Origin Data Global)
Product Category
Electrical Connectors
Electrical Connectors
Product Number
5239-2EHDP-04P-ND
2EHDP-04P
Product Name
Panel Mount
Panel Mount
Voltage Rating
300 volts
Unlock Full Specs
to access all available technical data
Similar Products
Rego Electronics Inc.
MINI DIN JACK 4 POSITIONS VERTICAL
80203-508V4L
Specs
Connector Type
Board Mount Connector; DIN Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Connector - 5 Pin Pogo Pin Right Angle
Specs
Geometry
Right Angle
View Details
Douglas Electrical Components
32 Position Hermetic Bulkhead Connector
24053
Specs
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
PIC Wire & Cable
50 Ohm QMA 90° Plug
150550
Specs
Geometry
Right Angle
View Details