DimcoGray Corporation Lobed Knob - Female DK-865

Description
Sometimes referred to as fluted knobs, lobed knobs with 10 lobes bridge a valuable gap between lobed knobs and knurled knobs by bringing wider grips than a typical knurled knob, while increasing the number of lobes over much wider gaps in knobs with fewer lobes. They are ideal in setups where a "soft" grip is desired for hand cranking on equipment or workpieces. Not sure whether a knob or handle is appropriate for your setup? Check out our Engineer Guide to Knobs, Handles, and Handwheels to find the material and style of knob or handle that works best for your project’s specifications. . Black 5/16-18 Female Knob has 1.500 in diameter with 6 lobes for excellent grip and comfort during adjustment.
Description
Sometimes referred to as fluted knobs, lobed knobs with 10 lobes bridge a valuable gap between lobed knobs and knurled knobs by bringing wider grips than a typical knurled knob, while increasing the number of lobes over much wider gaps in knobs with fewer lobes. They are ideal in setups where a "soft" grip is desired for hand cranking on equipment or workpieces. Not sure whether a knob or handle is appropriate for your setup? Check out our Engineer Guide to Knobs, Handles, and Handwheels to find the material and style of knob or handle that works best for your project’s specifications. . Black 5/16-18 Female Knob has 1.500 in diameter with 6 lobes for excellent grip and comfort during adjustment.

Suppliers

Company
Product
Description
Supplier Links
Lobed Knob - Female - DK-865 - Reid Supply
Norton Shores, MI, United States
Lobed Knob - Female
DK-865
Lobed Knob - Female DK-865
Sometimes referred to as fluted knobs, lobed knobs with 10 lobes bridge a valuable gap between lobed knobs and knurled knobs by bringing wider grips than a typical knurled knob, while increasing the number of lobes over much wider gaps in knobs with fewer lobes. They are ideal in setups where a "soft" grip is desired for hand cranking on equipment or workpieces. Not sure whether a knob or handle is appropriate for your setup? Check out our Engineer Guide to Knobs, Handles, and Handwheels to find the material and style of knob or handle that works best for your project’s specifications. . Black 5/16-18 Female Knob has 1.500 in diameter with 6 lobes for excellent grip and comfort during adjustment.

Sometimes referred to as fluted knobs, lobed knobs with 10 lobes bridge a valuable gap between lobed knobs and knurled knobs by bringing wider grips than a typical knurled knob, while increasing the number of lobes over much wider gaps in knobs with fewer lobes.
They are ideal in setups where a "soft" grip is desired for hand cranking on equipment or workpieces.
Not sure whether a knob or handle is appropriate for your setup?
Check out our Engineer Guide to Knobs, Handles, and Handwheels to find the material and style of knob or handle that works best for your project’s specifications.


. Black 5/16-18 Female Knob has 1.500 in diameter with 6 lobes for excellent grip and comfort during adjustment.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Knobs (industrial)
Product Number DK-865
Product Name Lobed Knob - Female
Knob Type Six or More Arms / Lobes
Colors / Finishes Available Black
Knob Material Plastic
Material Description Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
Plastic Indicator Knob - INK - Imao-Fixtureworks
Specs
Colors / Finishes Available Glossy Finish, Black; Insert: Brass
Features Indicator / Pointer
Knob Material Plastic
View Details
Clamping Knobs - 188931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Thumbscrew; Thumb Screw
Diameter / Width 0.9843 inches (25 mm)
Bore Diameter 0.6693 inches (17 mm)
View Details
Point Knob, M4 Thread, Zinc Alloy, Brushed Nickel - MP-06-140-30 - Southco
Specs
Colors / Finishes Available Nickel Plated
Knob Material Metal
Material Description Zinc Alloy
View Details
2 suppliers