DimcoGray Corporation Tapered Knob; Female, Ergonomic Style-Tapered, Black DK-237

Description
Tapered knobs are commonly found on machine tools, jigs, fixtures, and control levers, sometimes preferred due to the shape of the apparatus or end products. Tapered knobs come in female and male threaded insert as well as press-on applications. We carry knobs by DimcoGray, Kipp, and Rogan so you can always find exactly the product you're looking for. Reid Supply has a complete library of industrial tapered knobs, including these styles: Mushroom Head Oval Oval Tapered Ribbed Tapered Ergonomic Style Tapered Learn more about the different types of knobs available for your project’s specifications by reading our article on Selecting the Right Knobs and Handles. . Female Ergonomic Style-Tapered Knob has a Brass Threaded Insert for mounting into 5/16-18 threads. The Gloss finish ergonomic design provides a comfortable grip.
Description
Tapered knobs are commonly found on machine tools, jigs, fixtures, and control levers, sometimes preferred due to the shape of the apparatus or end products. Tapered knobs come in female and male threaded insert as well as press-on applications. We carry knobs by DimcoGray, Kipp, and Rogan so you can always find exactly the product you're looking for. Reid Supply has a complete library of industrial tapered knobs, including these styles: Mushroom Head Oval Oval Tapered Ribbed Tapered Ergonomic Style Tapered Learn more about the different types of knobs available for your project’s specifications by reading our article on Selecting the Right Knobs and Handles. . Female Ergonomic Style-Tapered Knob has a Brass Threaded Insert for mounting into 5/16-18 threads. The Gloss finish ergonomic design provides a comfortable grip.

Suppliers

Company
Product
Description
Supplier Links
Tapered Knob; Female, Ergonomic Style-Tapered, Black - DK-237 - Reid Supply
Norton Shores, MI, United States
Tapered Knob; Female, Ergonomic Style-Tapered, Black
DK-237
Tapered Knob; Female, Ergonomic Style-Tapered, Black DK-237
Tapered knobs are commonly found on machine tools, jigs, fixtures, and control levers, sometimes preferred due to the shape of the apparatus or end products. Tapered knobs come in female and male threaded insert as well as press-on applications. We carry knobs by DimcoGray, Kipp, and Rogan so you can always find exactly the product you're looking for. Reid Supply has a complete library of industrial tapered knobs, including these styles: Mushroom Head Oval Oval Tapered Ribbed Tapered Ergonomic Style Tapered Learn more about the different types of knobs available for your project’s specifications by reading our article on Selecting the Right Knobs and Handles. . Female Ergonomic Style-Tapered Knob has a Brass Threaded Insert for mounting into 5/16-18 threads. The Gloss finish ergonomic design provides a comfortable grip.

Tapered knobs are commonly found on machine tools, jigs, fixtures, and control levers, sometimes preferred due to the shape of the apparatus or end products.
Tapered knobs come in female and male threaded insert as well as press-on applications. We carry knobs by DimcoGray, Kipp, and Rogan so you can always find exactly the product you're looking for.
Reid Supply has a complete library of industrial tapered knobs, including these styles:

  • Mushroom Head
  • Oval
  • Oval Tapered
  • Ribbed Tapered
  • Ergonomic Style Tapered

Learn more about the different types of knobs available for your project’s specifications by reading our article on Selecting the Right Knobs and Handles.
. Female Ergonomic Style-Tapered Knob has a Brass Threaded Insert for mounting into 5/16-18 threads. The Gloss finish ergonomic design provides a comfortable grip.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Knobs (industrial)
Product Number DK-237
Product Name Tapered Knob; Female, Ergonomic Style-Tapered, Black
Colors / Finishes Available Black
Knob Material Plastic
Material Description Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Knobs - 1443638 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Ball; Ball
Colors / Finishes Available Silver
Material Description 304 Stainless Steel
View Details
Designer Collet Tuning Knobs With LED Illumination - CONTROL-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Features Illuminated
Knob Material Plastic
View Details
ALUMINUM KNOB (BLACK) - A-862-BL - A-862-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1 inches (25.4 mm)
Height 0.9843 inches (25 mm)
View Details
4 Prong Aluminum Hand Knobs - 21014 - Jergens, Inc.
Specs
Knob Type Four Arms / Lobes
Colors / Finishes Available Tumble
Knob Material Metal
View Details