DimcoGray Corporation Tapered Knob; Female, Tapered, Black BTH-18

Description
Tapered knobs are commonly found on machine tools, jigs, fixtures, and control levers, sometimes preferred due to the shape of the apparatus or end products. Tapered knobs come in female and male threaded insert as well as press-on applications. We carry knobs by DimcoGray, Kipp, and Rogan so you can always find exactly the product you're looking for. Reid Supply has a complete library of industrial tapered knobs, including these styles: Mushroom Head Oval Oval Tapered Ribbed Tapered Ergonomic Style Tapered Learn more about the different types of knobs available for your project’s specifications by reading our article on Selecting the Right Knobs and Handles. . Female Tapered Knob has a Through Hole for mounting into Non Threaded threads. The Gloss finish cone design is impact resistant.
Description
Tapered knobs are commonly found on machine tools, jigs, fixtures, and control levers, sometimes preferred due to the shape of the apparatus or end products. Tapered knobs come in female and male threaded insert as well as press-on applications. We carry knobs by DimcoGray, Kipp, and Rogan so you can always find exactly the product you're looking for. Reid Supply has a complete library of industrial tapered knobs, including these styles: Mushroom Head Oval Oval Tapered Ribbed Tapered Ergonomic Style Tapered Learn more about the different types of knobs available for your project’s specifications by reading our article on Selecting the Right Knobs and Handles. . Female Tapered Knob has a Through Hole for mounting into Non Threaded threads. The Gloss finish cone design is impact resistant.

Suppliers

Company
Product
Description
Supplier Links
Tapered Knob; Female, Tapered, Black - BTH-18 - Reid Supply
Norton Shores, MI, United States
Tapered Knob; Female, Tapered, Black
BTH-18
Tapered Knob; Female, Tapered, Black BTH-18
Tapered knobs are commonly found on machine tools, jigs, fixtures, and control levers, sometimes preferred due to the shape of the apparatus or end products. Tapered knobs come in female and male threaded insert as well as press-on applications. We carry knobs by DimcoGray, Kipp, and Rogan so you can always find exactly the product you're looking for. Reid Supply has a complete library of industrial tapered knobs, including these styles: Mushroom Head Oval Oval Tapered Ribbed Tapered Ergonomic Style Tapered Learn more about the different types of knobs available for your project’s specifications by reading our article on Selecting the Right Knobs and Handles. . Female Tapered Knob has a Through Hole for mounting into Non Threaded threads. The Gloss finish cone design is impact resistant.

Tapered knobs are commonly found on machine tools, jigs, fixtures, and control levers, sometimes preferred due to the shape of the apparatus or end products.
Tapered knobs come in female and male threaded insert as well as press-on applications. We carry knobs by DimcoGray, Kipp, and Rogan so you can always find exactly the product you're looking for.
Reid Supply has a complete library of industrial tapered knobs, including these styles:

  • Mushroom Head
  • Oval
  • Oval Tapered
  • Ribbed Tapered
  • Ergonomic Style Tapered

Learn more about the different types of knobs available for your project’s specifications by reading our article on Selecting the Right Knobs and Handles.
. Female Tapered Knob has a Through Hole for mounting into Non Threaded threads. The Gloss finish cone design is impact resistant.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Knobs (industrial)
Product Number BTH-18
Product Name Tapered Knob; Female, Tapered, Black
Colors / Finishes Available Black
Knob Material Plastic
Material Description Phenolic
Unlock Full Specs
to access all available technical data

Similar Products

Illuminated Tuning Knobs - STAR-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Features Illuminated
Knob Material Plastic
View Details
Clamping Knobs - 1883454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Multiple lobes
Colors / Finishes Available Black
Material Description Two Part Mouldings Inner Moulding Polypropylene Over Moulded with ’Soft Touch’ Thermoplastic Elastomer
View Details
ALUMINUM KNOB (BLACK) - A-861-BL - A-861-BL - Sugatsune America, Inc.
Specs
Diameter / Width 0.8125 inches (20.64 mm)
Height 0.0787 inches (2 mm)
View Details