Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
DIGITHEAD, INC.
M27C1001-45XF1 -- EPROM UV 1M-BIT 128K X 8 45NS 32-PIN CFDIPWA TUBE DIGITHEAD
DigitHead, Inc.
Eprom Uv 1M-Bit 128K X 8 45Ns 32-Pin Cfdipwa Tube Digithead
M27C1001-45XF1
Description
EPROM UV 1M-BIT 128K X 8 45NS 32-PIN CFDIPWA TUBE
Newark, An Avnet Company
Done
Description
EPROM UV 1M-BIT 128K X 8 45NS 32-PIN CFDIPWA TUBE
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Eprom Uv 1M-Bit 128K X 8 45Ns 32-Pin Cfdipwa Tube Digithead
73R4458
Eprom Uv 1M-Bit 128K X 8 45Ns 32-Pin Cfdipwa Tube Digithead
73R4458
EPROM UV 1M-BIT 128K X 8 45NS 32-PIN CFDIPWA TUBE
EPROM UV 1M-BIT 128K X 8 45NS 32-PIN CFDIPWA TUBE
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
73R4458
Product Name
Eprom Uv 1M-Bit 128K X 8 45Ns 32-Pin Cfdipwa Tube Digithead
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
GX12 Female Connector
View Details
SCHURTER Inc
Dkih-4 Comp.choke 3Ph+N 16A 3.0Mh Schurter
3-108-435
View Details
Beckhoff Automation LLC
AX5911-0000 | AX-Bridge quick connection system (distribution), for AX5x01 up to AX5112
View Details
Strainsert
Transducer Receptacles
PT02H-12-8P
Specs
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details